MSI logo

MSI MS-16F4 barebook Intel® HM87 39,6 cm (15.6") 1920 x 1080 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131283
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI MS-16F4 barebook Intel® HM87 39,6 cm (15.6") 1920 x 1080 pixels:

MSI MS-16F4, 39,6 cm (15.6"), 1920 x 1080 pixels, GeForce GTX 780M, Wi-Fi, Ethernet LAN, Bluetooth

Long summary description MSI MS-16F4 barebook Intel® HM87 39,6 cm (15.6") 1920 x 1080 pixels:

MSI MS-16F4. Motherboard chipset: Intel® HM87, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots: 4x SO-DIMM. Compatible memory cards: MMC, SD. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5". Optical drive type: DVD Super Multi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.