MSI logo

MSI 880GMS-E35 motherboard AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131723
Info modified on:
30 Oct 2024, 13:08:59
Short summary description MSI 880GMS-E35 motherboard AMD 880G Socket AM3 micro ATX:

MSI 880GMS-E35, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, Dual-channel, 1.5 V

Long summary description MSI 880GMS-E35 motherboard AMD 880G Socket AM3 micro ATX:

MSI 880GMS-E35. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: AMD 880G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.