MSI logo

MSI B85-G43 Gaming Intel® B85 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183463
Info modified on:
30 Oct 2024, 13:05:56
Short summary description MSI B85-G43 Gaming Intel® B85 LGA 1150 (Socket H3) ATX:

MSI B85-G43 Gaming, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI B85-G43 Gaming Intel® B85 LGA 1150 (Socket H3) ATX:

MSI B85-G43 Gaming. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.