MSI logo

MSI Gaming GS30-2MD16SR2 Shadow Intel® Core™ i7 i7-4870HQ Laptop 33,8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57314
Info modified on:
22 Jan 2025, 05:32:51
Short summary description MSI Gaming GS30-2MD16SR2 Shadow Intel® Core™ i7 i7-4870HQ Laptop 33,8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GS30-2MD16SR2 Shadow, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description MSI Gaming GS30-2MD16SR2 Shadow Intel® Core™ i7 i7-4870HQ Laptop 33,8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GS30-2MD16SR2 Shadow. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4870HQ, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.