Moulinex logo

Moulinex Juice Express JU550D10 Centrifugal juicer 800 W Black, Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60313
Info modified on:
25 Apr 2024, 10:53:17
Short summary description Moulinex Juice Express JU550D10 Centrifugal juicer 800 W Black, Stainless steel:

Moulinex Juice Express JU550D10, Centrifugal juicer, Black, Stainless steel, 1,4 L, 2 L, 0,8 L, 7,5 cm

Long summary description Moulinex Juice Express JU550D10 Centrifugal juicer 800 W Black, Stainless steel:

Moulinex Juice Express JU550D10. Product type: Centrifugal juicer, Product colour: Black, Stainless steel, Pulp container capacity: 1,4 L. Housing material: Plastic, Stainless steel, Filter material: Stainless steel. Power: 800 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.