Moulinex logo

Moulinex HM3101 Hand mixer 300 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90194
Info modified on:
19 May 2024, 20:37:48
Short summary description Moulinex HM3101 Hand mixer 300 W White:

Moulinex HM3101, Hand mixer, White, Mixing, Metal, 300 W, 147 mm

Long summary description Moulinex HM3101 Hand mixer 300 W White:

Moulinex HM3101. Type: Hand mixer, Product colour: White, Mixer functions: Mixing. Blade material: Metal. Power: 300 W. Width: 147 mm, Depth: 211 mm, Height: 84 mm. Package width: 106 mm, Package depth: 220 mm, Package height: 200 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.