MEDION logo

MEDION MD 17595 Black Countertop Zone induction hob 1 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122855
Info modified on:
14 Mar 2024, 19:07:44
Short summary description MEDION MD 17595 Black Countertop Zone induction hob 1 zone(s):

MEDION MD 17595, Black, Countertop, Zone induction hob, Glass, 1 zone(s), 1 zone(s)

Long summary description MEDION MD 17595 Black Countertop Zone induction hob 1 zone(s):

MEDION MD 17595. Product colour: Black, Appliance placement: Countertop, Hob type: Zone induction hob. Regular cooking zone: 2000 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 2000 W. Width: 290 mm, Depth: 360 mm, Height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.