MEDION logo

MEDION AKOYA PC P5114 D Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41690
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA PC P5114 D Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Tower Black:

MEDION AKOYA PC P5114 D, 3,2 GHz, Intel® Core™ i5, 4 GB, 2 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description MEDION AKOYA PC P5114 D Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Tower Black:

MEDION AKOYA PC P5114 D. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.