MEDION logo

MEDION AKOYA P6667 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 6 GB 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Silver, Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68098
Info modified on:
23 Jan 2025, 18:57:12
Short summary description MEDION AKOYA P6667 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 6 GB 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Silver, Black:

MEDION AKOYA P6667, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1,13 TB

Long summary description MEDION AKOYA P6667 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 6 GB 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Silver, Black:

MEDION AKOYA P6667. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver, Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.