MEDION logo

MEDION AKOYA S2218 Intel Atom® Z3735F Laptop 29,5 cm (11.6") Full HD 2 GB DDR3L-SDRAM 64 GB Flash Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104237
Info modified on:
01 Feb 2025, 05:33:05
Short summary description MEDION AKOYA S2218 Intel Atom® Z3735F Laptop 29,5 cm (11.6") Full HD 2 GB DDR3L-SDRAM 64 GB Flash Windows 10 Home Silver:

MEDION AKOYA S2218, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 2 GB, 64 GB

Long summary description MEDION AKOYA S2218 Intel Atom® Z3735F Laptop 29,5 cm (11.6") Full HD 2 GB DDR3L-SDRAM 64 GB Flash Windows 10 Home Silver:

MEDION AKOYA S2218. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.