MEDION LIFETAB S8312, 20,3 cm (8"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black, Titanium
MEDION LIFETAB S8312. Display diagonal: 20,3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,7 GHz, Processor family: Mediatek, Processor model: MTK8392. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Black, Titanium