MEDION logo

MEDION LIFE P4013 10,2 cm (4") Single SIM Android 4.0 3G 0,5 GB 4 GB 1630 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91469
Info modified on:
27 Feb 2024, 14:15:43
Short summary description MEDION LIFE P4013 10,2 cm (4") Single SIM Android 4.0 3G 0,5 GB 4 GB 1630 mAh Black:

MEDION LIFE P4013, 10,2 cm (4"), 0,5 GB, 4 GB, 5 MP, Android 4.0, Black

Long summary description MEDION LIFE P4013 10,2 cm (4") Single SIM Android 4.0 3G 0,5 GB 4 GB 1630 mAh Black:

MEDION LIFE P4013. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1630 mAh. Product colour: Black. Weight: 140 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.