Matrox logo

Matrox MXO2 LE video capturing device

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64713
Info modified on:
10 Aug 2024, 07:45:29
Short summary description Matrox MXO2 LE video capturing device:

Matrox MXO2 LE, FCC Class A, CE Mark Class A, ACMA C-Tick Mark, VCCI, NTSC, NTSC-EIAJ, PAL, 720p, 1080i, 1080p, 100-240 V, 50 - 60 Hz, 12 V

Long summary description Matrox MXO2 LE video capturing device:

Matrox MXO2 LE. Certification: FCC Class A, CE Mark Class A, ACMA C-Tick Mark, VCCI. Analog signal format system: NTSC, NTSC-EIAJ, PAL, Supported video modes: 720p, 1080i, 1080p. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 12 V. Windows operating systems supported: Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks. Width: 241 mm, Depth: 237 mm, Height: 51 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.