Logitech N305, Mini, Wireless, RF Wireless, Numeric, Black
Logitech N305. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: Numeric, Keyboard number of keys: 24, Recommended usage: Office. Product colour: Black