Lirio by Philips logo

Lirio by Philips 57002/31/LI Surfaced lighting spot G53 Halogen 100 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37279
Info modified on:
27 May 2024, 13:25:51
Short summary description Lirio by Philips 57002/31/LI Surfaced lighting spot G53 Halogen 100 W:

Lirio by Philips 57002/31/LI, Surfaced lighting spot, G53, 2 bulb(s), Halogen, 100 W, 3000 K

Long summary description Lirio by Philips 57002/31/LI Surfaced lighting spot G53 Halogen 100 W:

Lirio by Philips 57002/31/LI. Product type: Surfaced lighting spot. Fitting/cap type: G53. Suitable for indoor use, Plafond shape: Rectangle. Number of bulbs: 2 bulb(s), Bulb type: Halogen, Total power: 100 W, Bulb voltage: 12 V, Colour temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 230 V. Product colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.