Linksys MR8300, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router
Linksys MR8300. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 128-bit AES, WPA, WPA2. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, USB, WLAN. Antenna design: External