Lindy 6 Port FireWire Repeater Hub, 400 Mbit/s, White, 1,8 m, Mac OS 8.6 +, Win 98/ME/2000/XP/Vista, Firewire 400
Lindy 6 Port FireWire Repeater Hub. Data transfer rate: 400 Mbit/s, Product colour: White, Cable length: 1,8 m. Minimum system requirements: Mac OS 8.6 +, Compatible operating systems: Win 98/ME/2000/XP/Vista. Interface: Firewire 400