LG logo

LG WD16SG2S6 washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3961
Info modified on:
26 Sept 2024, 11:36:02
Short summary description LG WD16SG2S6 washer dryer Freestanding Front-load Silver:

LG WD16SG2S6, Front-load, Freestanding, Silver, Left, Black, Black

Long summary description LG WD16SG2S6 washer dryer Freestanding Front-load Silver:

LG WD16SG2S6. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Rated capacity (washing & drying): 8 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 16 kg. LG technologies (clothes care): Inverter Direct Drive Motor. Depth: 770 mm, Width: 645 mm, Height: 940 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.