LG logo

LG V-280 DVD player Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52922
Info modified on:
21 Nov 2019, 17:09:24
Short summary description LG V-280 DVD player Silver:

LG V-280, gif, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 120 mm, 1 discs, Digital, 4,2 kg

Long summary description LG V-280 DVD player Silver:

LG V-280. Image formats supported: gif. Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Optical disc diameter: 120 mm, Number of optical discs: 1 discs. Volume control: Digital. Weight: 4,2 kg. Power requirements: AC 100 - 240 V, 50/60 Hz, Dimensions (WxDxH): 280 x 76 x 420 mm, Playback formats: DivX, MP3, WMA, JPEG

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.