LG logo

LG SK9Y soundbar speaker Black 5.1.2 channels 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211204
Info modified on:
14 Mar 2024, 19:10:06
Short summary description LG SK9Y soundbar speaker Black 5.1.2 channels 500 W:

LG SK9Y, 5.1.2 channels, 500 W, Dolby Atmos, 300 W, Active subwoofer, Wireless

Long summary description LG SK9Y soundbar speaker Black 5.1.2 channels 500 W:

LG SK9Y. Audio output channels: 5.1.2 channels, RMS rated power: 500 W, Audio decoders: Dolby Atmos. Soundbar speaker RMS power: 300 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product colour: Black, Audio formats supported: AAC, AAC+, AIFF, ALAC, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.