LG logo

LG SC9S soundbar speaker Black 3.1.3 channels 400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29917
Info modified on:
28 Nov 2024, 11:12:40
Short summary description LG SC9S soundbar speaker Black 3.1.3 channels 400 W:

LG SC9S, 3.1.3 channels, 400 W, DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby..., Bass Blast, Bass Blast+, 96 kHz, 83 dB

Long summary description LG SC9S soundbar speaker Black 3.1.3 channels 400 W:

LG SC9S. Audio output channels: 3.1.3 channels, RMS rated power: 400 W, Audio decoders: DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby.... Soundbar speaker RMS power: 180 W, Impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, High Dynamic Range (HDR) technology: Dolby Vision, High Dynamic Range 10 (HDR10), Display type: LED. Connectivity technology: Wireless, Bluetooth codec: SBC,AAC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.