LG logo

LG S series S550-PE50K laptop Intel® Core™ i5 i5-3210M 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Windows 7 Home Premium Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67735
Info modified on:
27 Jan 2025, 09:01:36
Short summary description LG S series S550-PE50K laptop Intel® Core™ i5 i5-3210M 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Windows 7 Home Premium Metallic:

LG S series S550-PE50K, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description LG S series S550-PE50K laptop Intel® Core™ i5 i5-3210M 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Windows 7 Home Premium Metallic:

LG S series S550-PE50K. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7650M. Operating system installed: Windows 7 Home Premium. Product colour: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.