LG R series R405 14.1inch Versatile Performance Notebook, Intel® Pentium®, 1,86 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 3 GB, 250 GB
LG R series R405 14.1inch Versatile Performance Notebook. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1,86 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon X1250. Operating system installed: Windows Vista Home Premium. Weight: 2,3 kg