LG PW1000G-GL, 1000 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 16:10, 635 - 2540 mm (25 - 100")
LG PW1000G-GL. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.4:1, Offset: 100%. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232