LG 65C7D, 165,1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Silver, White
LG 65C7D. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver, White