LG logo

LG SIGNATURE TwinWash Mini washing machine Top-load 2 kg 700 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7549
Info modified on:
06 Oct 2023, 15:51:13
Short summary description LG SIGNATURE TwinWash Mini washing machine Top-load 2 kg 700 RPM White:

LG SIGNATURE TwinWash Mini, Top-load, 2 kg, 700 RPM, White

Long summary description LG SIGNATURE TwinWash Mini washing machine Top-load 2 kg 700 RPM White:

LG SIGNATURE TwinWash Mini. Loading type: Top-load. Rated capacity: 2 kg, Maximum spin speed: 700 RPM. Product colour: White. Width: 595 mm, Depth: 659 mm, Height: 365 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.