LG G3 D855, 12,7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.4.2, White
LG G3 D855. Display diagonal: 12,7 cm (5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,5 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 3000 mAh. Product colour: White. Weight: 151 g