LG logo

LG L Fino D290N 11,4 cm (4.5") Android 4.4 3G Micro-USB 1 GB 4 GB 1900 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22322
Info modified on:
27 Feb 2024, 13:59:23
Short summary description LG L Fino D290N 11,4 cm (4.5") Android 4.4 3G Micro-USB 1 GB 4 GB 1900 mAh Black:

LG L Fino D290N, 11,4 cm (4.5"), 1 GB, 4 GB, 8 MP, Android 4.4, Black

Long summary description LG L Fino D290N 11,4 cm (4.5") Android 4.4 3G Micro-USB 1 GB 4 GB 1900 mAh Black:

LG L Fino D290N. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 1900 mAh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.