LG logo

LG L1752S - 17" TFT Display, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132358
Info modified on:
22 Aug 2022, 16:26:02
Short summary description LG L1752S - 17" TFT Display, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:

LG L1752S - 17" TFT Display, Silver, 43,2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG L1752S - 17" TFT Display, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:

LG L1752S - 17" TFT Display, Silver. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.