LG logo

LG HT906TA home cinema system 5.1 channels 1100 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116614
Info modified on:
30 May 2018, 21:22:31
Short summary description LG HT906TA home cinema system 5.1 channels 1100 W Black:

LG HT906TA, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, SVCD, VCD, 1 discs, DIVX

Long summary description LG HT906TA home cinema system 5.1 channels 1100 W Black:

LG HT906TA. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1100 W, Audio decoders: Dolby Digital, DTS. Supported radio bands: AM, FM, FM band range: 87,5 - 108 MHz. Front speaker type: 2-way, Front speakers RMS power: 360 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.