LG logo

LG HR939N DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71142
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG HR939N DVD/Blu-Ray player 3D Black:

LG HR939N, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, AVC, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, VC-1, WMV, MP3, WMA, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 430 mm, 300 mm

Long summary description LG HR939N DVD/Blu-Ray player 3D Black:

LG HR939N. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Video formats supported: AVC, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, VC-1, WMV, Audio formats supported: MP3, WMA. Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 430 mm, Depth: 300 mm, Height: 59,5 mm. HDD capacity: 1 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.