LG HB600, DVD player, 2.1 channels, 560 W, 200 W, 109 x 97 x 196 mm, 236 x 435 x 391 mm
LG HB600. Optical disc player type: DVD player. Audio output channels: 2.1 channels, RMS rated power: 560 W. Subwoofer RMS power: 200 W. Center speaker dimensions (WxDxH): 109 x 97 x 196 mm, Subwoofer dimensions (W x D x H): 236 x 435 x 391 mm. Dimensions (WxDxH): 439 x 66,5 x 283,6 mm