LG logo

LG H12AK.NSM air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75477
Info modified on:
12 Dec 2024, 14:14:58
Short summary description LG H12AK.NSM air conditioner Air conditioner indoor unit White:

LG H12AK.NSM, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 3500 W, 4000 W, A+++

Long summary description LG H12AK.NSM air conditioner Air conditioner indoor unit White:

LG H12AK.NSM. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+++, Annual energy consumption (cooling): 138 kWh, Annual energy consumption (heating) (Average heating season): 1098 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Cooling airflow (indoor unit): 870 m³/h. Energy efficiency class (cooling): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.