LG logo

LG GSA-H42L DVD+/-RW/18x8x16DL10x12xRAM optical disc drive Internal Beige

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32373
Info modified on:
04 Apr 2019, 07:35:45
Short summary description LG GSA-H42L DVD+/-RW/18x8x16DL10x12xRAM optical disc drive Internal Beige:

LG GSA-H42L DVD+/-RW/18x8x16DL10x12xRAM, Beige, Tray, Vertical/Horizontal, 2 MB, 48x, 18x

Long summary description LG GSA-H42L DVD+/-RW/18x8x16DL10x12xRAM optical disc drive Internal Beige:

LG GSA-H42L DVD+/-RW/18x8x16DL10x12xRAM. Product colour: Beige, Disc loading type: Tray, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.