LG logo

LG GBB59SWRZS fridge-freezer Freestanding 300 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61771
Info modified on:
27 May 2024, 13:09:49
Short summary description LG GBB59SWRZS fridge-freezer Freestanding 300 L White:

LG GBB59SWRZS, 300 L, No Frost (fridge), SN-T, 9 kg/24h, Fresh zone compartment, White

Long summary description LG GBB59SWRZS fridge-freezer Freestanding 300 L White:

LG GBB59SWRZS. Total net capacity: 300 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 225 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 75 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 227 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.