LG logo

LG F1273NDP washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64512
Info modified on:
06 Dec 2021, 12:35:46
Short summary description LG F1273NDP washing machine Front-load 6 kg 1200 RPM White:

LG F1273NDP, Front-load, 6 kg, B, 67 dB, 1200 RPM, 170 kWh

Long summary description LG F1273NDP washing machine Front-load 6 kg 1200 RPM White:

LG F1273NDP. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 67 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.