LG logo

LG F10C3QDP2 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72141
Info modified on:
06 Oct 2023, 15:51:00
Short summary description LG F10C3QDP2 washing machine Front-load 7 kg 1000 RPM White:

LG F10C3QDP2, Front-load, 7 kg, B, 72 dB, 1000 RPM, 194 kWh

Long summary description LG F10C3QDP2 washing machine Front-load 7 kg 1000 RPM White:

LG F10C3QDP2. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 10000 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.