LG logo

LG BP645 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86177
Info modified on:
24 Nov 2020, 19:09:16
Short summary description LG BP645 DVD/Blu-Ray player 3D Black:

LG BP645, Full HD, NTSC, 1080p, DTS-HD, Dolby TrueHD, Blu-Ray audio, Blu-Ray video, 12 W

Long summary description LG BP645 DVD/Blu-Ray player 3D Black:

LG BP645. HD type: Full HD, Analog signal format system: NTSC, Supported video modes: 1080p. Audio decoders: DTS-HD, Dolby TrueHD. Playback disc formats: Blu-Ray audio, Blu-Ray video. Power consumption (typical): 12 W. Width: 430 mm, Depth: 205 mm, Height: 43,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.