LG BD470, 3LCD, XGA (1024x768), 5000:1, 16:9, 762 - 7620 mm (30 - 300"), 4:3, 16:9
LG BD470. Projection technology: 3LCD, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 5000:1. Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Digital zoom: 1,2x, Throw ratio: 1.46 - 1.75:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 480i, 480p, 576i, 720p. Serial interface type: RS-232