LG 75QNED916PA, 190,5 cm (75"), 3840 x 2160 pixels, QNED MiniLED, Smart TV, Wi-Fi, Black, Silver
LG 75QNED916PA. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED MiniLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver