LG logo

LG 65UM3DG-B Signage Display Digital signage flat panel 165,1 cm (65") IPS 350 cd/m² 4K Ultra HD Black Built-in processor WebOS 18/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113867
Info modified on:
16 Jul 2024, 11:00:43
Short summary description LG 65UM3DG-B Signage Display Digital signage flat panel 165,1 cm (65") IPS 350 cd/m² 4K Ultra HD Black Built-in processor WebOS 18/7:

LG 65UM3DG-B, Digital signage flat panel, 165,1 cm (65"), IPS, 3840 x 2160 pixels, 18/7

Long summary description LG 65UM3DG-B Signage Display Digital signage flat panel 165,1 cm (65") IPS 350 cd/m² 4K Ultra HD Black Built-in processor WebOS 18/7:

LG 65UM3DG-B. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 18/7. Operating system installed: WebOS. Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.