LG 55EA9809, 139,7 cm (55"), 1920 x 1080 pixels, OLED, 3D, Smart TV, Wi-Fi
LG 55EA9809. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: OLED, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN