LG 42LM6200, 106,7 cm (42"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black
LG 42LM6200. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-T. Ethernet LAN. Product colour: Black