LG logo

LG 38GN950 computer monitor 95,2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75707
Info modified on:
27 May 2024, 14:09:33
Short summary description LG 38GN950 computer monitor 95,2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:

LG 38GN950, 95,2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LCD, 1 ms, Black

Long summary description LG 38GN950 computer monitor 95,2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:

LG 38GN950. Display diagonal: 95,2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.