LG 32LV340C, 80 cm (31.5"), HD, 1366 x 768 pixels, LED, 16:9, 240 cd/m²
LG 32LV340C. Display diagonal: 80 cm (31.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: ASF, AVI, DIVX, M4V, MOV, MP4, MPEG, MPG, WMV, Audio formats supported: AAC, M4A, MP3, OGG, WMA. RMS rated power: 10 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (typical): 16,5 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V