LG 32LS560S, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S, DVB-S2, DVB-T, Black
LG 32LS560S. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black