LG 27UL550, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver
LG 27UL550. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Silver