LG logo

LG 27UD59P computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21182
Info modified on:
04 Mar 2025, 15:27:05
Short summary description LG 27UD59P computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

LG 27UD59P, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 27UD59P computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

LG 27UD59P. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.