LG logo

LG 22MT48DF-PZ hospitality TV 54,6 cm (21.5") Full HD 250 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67619
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 22MT48DF-PZ hospitality TV 54,6 cm (21.5") Full HD 250 cd/m² Black 10 W:

LG 22MT48DF-PZ, 54,6 cm (21.5"), Full HD, 1920 x 1080 pixels, 16:9, 250 cd/m², 5000000:1

Long summary description LG 22MT48DF-PZ hospitality TV 54,6 cm (21.5") Full HD 250 cd/m² Black 10 W:

LG 22MT48DF-PZ. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm. RMS rated power: 10 W. Power consumption (standby): 32 W, AC input voltage: 100 - 240 V. Certification: CE, ERP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.