LevelOne logo

LevelOne MDU-2892T network switch module Fast Ethernet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17476
Info modified on:
12 Jun 2023, 12:34:22
Short summary description LevelOne MDU-2892T network switch module Fast Ethernet:

LevelOne MDU-2892T, Fast Ethernet, 10,100 Mbit/s, IES-2892, 100 mm, 120 mm, 43 mm

Long summary description LevelOne MDU-2892T network switch module Fast Ethernet:

LevelOne MDU-2892T. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Compatibility: IES-2892. Width: 100 mm, Depth: 120 mm, Height: 43 mm. Package width: 160 mm, Package depth: 50 mm, Package height: 160 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.